S1A86A-P032S048 is a 32-pitch anti-backlash spur gear with 48 teeth, 20° pressure angle, and a 1/4-inch bore, featuring a 3/16-inch face width. The gear is made of 303 stainless steel with a 302 stainless steel spring mechanism, and the hub is also 303 stainless steel. The gear uses a pin-type design with a set screw clamp for mounting. The pitch diameter is 1.5000 inches and the outside diameter is 1.563 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-P032S048 |
| Product Name | 32 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |