A 1B 1-N48015 is a hubless brass spur gear with 15 teeth, 48 diametral pitch, and a 14.5° pressure angle. It has a pitch diameter of 0.313 inches, an outside diameter of 0.354 inches, and a face width of 0.125 inches. The bore tolerance is +0.0010 / -0.0000 inches.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 1-N48015 |
| Product Name | 48 D.P., 15 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Brass; Brass |