The Module 1, 120 Teeth, 20° Pressure Angle, Brass Gear from Stock Drive Products & Sterling Instrument (part number A 1B 2MY10120) features a face width of 8 mm and is constructed from brass. This gear is designed with a pressure angle of 20°, which is standard for many applications. The gear is part of a series that includes various tooth counts, allowing for flexibility in design and application. The material options for this gear include brass, steel, and stainless steel, with the brass variant being suitable for applications requiring corrosion resistance and good machinability. This gear is compatible with ISO Class 8 standards, ensuring precision and reliability in performance.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 2MY10120 |
| Product Name | Module 1, 120 Teeth, 20° Pressure Angle, Brass Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Brass |