Hubless acetal spur gears with 32 pitch, 30 teeth, and a 3/8-inch bore are designed for precision applications with a 20° pressure angle. The gear has a pitch diameter of 0.9375 inches and an outside diameter of 1.000 inch. The face width is 3/16 inch. These gears comply with AGMA 10 standards and are available in the specified configuration without hubs or inserts.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1288Z-032D030 |
| Product Name | 32 DP, 30 Teeth, AGMA 10, Acetal Gear, Hubless |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| Material | Acetal; Acetal |