A 1B 2MYKH7026 is a brass spur gear with 26 teeth, a module of 0.75, and a 20° pressure angle, featuring a 19.5 mm bore diameter and a 3 mm face width. The gear has a pitch diameter of 19.5 mm and uses an M4 set screw for shaft mounting.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 2MYKH7026 |
| Product Name | Module 0.75, 26 Teeth, 20° Pressure Angle, Brass Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 26 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Brass |