A 1B 2-N24066 is a brass spur gear with 66 teeth, 24 pitch, and a 14.5° pressure angle, designed for power transmission in mechanical systems. It has a bore diameter of 9/16 inch, a hub diameter of 5/16 inch, and a hub length of 0.3750 inch. The gear's pitch diameter is 2.750 inches, and its outside diameter is 2.833 inches. The face width is 0.250 inch. The part is manufactured from brass and conforms to the 24 pitch and 14.5° pressure angle specifications for inch-based spur gears in the series.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 2-N24066 |
| Product Name | 24 D.P., 66 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 14.5° |
| Material | Brass; Brass |