QTC METRIC GEARS Ratchets (metric) KSRTB2-30J30

Description
6.28mm Pitch 30 Tooth Mild Steel Ratchet with 30mm Finished Bore
Request a Quote
Description
6.28mm Pitch 30 Tooth Mild Steel Ratchet with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSRTB2-30 is a 6.28 mm pitch ratchet with 15 teeth, a 60 mm outside diameter, a 30 mm bore, and a 26.9 mm hub width, designed to prevent reverse rotation. The tooth angle is 60°, the material is S45C, and the teeth are induction hardened to 50-60 HRC. Weight is 0.47 kg. Secondary operations on the tooth area are not permitted due to heat treatment.

Datasheet Summary
Powered by GS/AI

KSRTB2-30 is a 6.28 mm pitch ratchet with 15 teeth, a 60 mm outside diameter, a 30 mm bore, and a 26.9 mm hub width, designed to prevent reverse rotation. The tooth angle is 60°, the material is S45C, and the teeth are induction hardened to 50-60 HRC. Weight is 0.47 kg. Secondary operations on the tooth area are not permitted due to heat treatment.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB2-30J30 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB2-30J30
Ratchets (metric) KSRTB2-30J30
6.28mm Pitch 30 Tooth Mild Steel Ratchet with 30mm Finished Bore

6.28mm Pitch 30 Tooth Mild Steel Ratchet with 30mm Finished Bore

Supplier's Site Datasheet
6.28mm Pitch 30 Tooth Mild Steel Ratchet with 30mm Finished Bore - KSRTB2-30J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.28mm Pitch 30 Tooth Mild Steel Ratchet with 30mm Finished Bore
KSRTB2-30J30
6.28mm Pitch 30 Tooth Mild Steel Ratchet with 30mm Finished Bore KSRTB2-30J30
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB2-30J30 KSRTB2-30J30
Product Name Ratchets (metric) 6.28mm Pitch 30 Tooth Mild Steel Ratchet with 30mm Finished Bore
Pitch 6.28 mm/tooth 6.28 mm/tooth
Teeth 30 30
Outside Diameter 2.36 inch (60 mm) 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32 PITCH, 100 TEETH, BRASS RATCHET - A 1B14-A32100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 32 teeth/inch
Teeth 100
Outside Diameter 3.12 inch (79 mm)
View Details
KHK SRT4-50J45, Size 4, 50 Tooth, Hubless Rachets - srt4-50j45 - KHK USA, Inc.
Specs
Pitch 12.56 mm/tooth
Teeth 50
Outside Diameter 7.87 inch (200 mm)
View Details
1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
View Details