A 1B14-A32032 is a 32-pitch brass ratchet with 32 teeth, a 1.000 inch outside diameter, a 0.622 inch face width, and a 3/16 inch bore depth. The ratchet is designed for use with C360 brass or steel pawls and features a 1/4 inch thickness. The part is intended for applications requiring precise rotational control in inch-based mechanical systems.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ratchets and Pawls |
| Product Number | A 1B14-A32032 |
| Product Name | 32 PITCH, 32 TEETH, BRASS RATCHET |
| Pitch | 32 teeth/inch |
| Teeth | 32 |
| Outside Diameter | 1.00 inch (25 mm) |