A 1B14-48036 is a 48-pitch brass ratchet with 36 teeth, an outside diameter of 0.750 inch, a face width of 0.514 inch, and a bore depth of 0.389 inch. It is designed for use with inch-based ratchet and pawl systems, featuring a brass ratchet body and a C360 brass or steel pawl. The ratchet has a 1/8 inch thick bore and a 9/16 inch radius on the tooth flank. No other ratings, materials, or standards are specified for this part in the provided data.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ratchets and Pawls |
| Product Number | A 1B14-48036 |
| Product Name | 48 PITCH, 36 TEETH, BRASS RATCHET |
| Pitch | 48 teeth/Inch |
| Teeth | 36 |
| Outside Diameter | 0.75 inch (19 mm) |