Quality Bearings & Components Rod Ends Female Series - Metric BRRODFMCFL8M

Description
Two-Piece | Commerical ROD ENDS FEMALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel HRC 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.
Description
Two-Piece | Commerical ROD ENDS FEMALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel HRC 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Female Series  -  Metric - BRRODFMCFL8M - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Female Series - Metric
BRRODFMCFL8M
Rod Ends Female Series - Metric BRRODFMCFL8M
Two-Piece | Commerical ROD ENDS FEMALE SERIES - METRIC Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel HRC 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.

Two-Piece | Commerical

ROD ENDS FEMALE SERIES - METRIC

  • Body - Low-Carbon Steel, Zinc Plated, Chromate Treated
  • Ball - 52100 Steel HRC 56 min., Hard Chrome Plated
  • Metal-to-Metal
  • Optional Lubricator
    NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Rod End Bearings
Product Number BRRODFMCFL8M
Product Name Rod Ends Female Series - Metric
Features Lubrication Port (optional feature)
Design Units Metric
Bore Diameter 0.3150 inch (8 mm)
Length Through Bore 0.4724 inch (12 mm)
Housing Diameter 0.8760 inch (22.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 35305 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/8-16
View Details
Rod eye - SGS-M6 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details
Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Right Hand Threaded 10mm ID, Four Piece Precision Carbon Steel Female Rod End - BRFSFGM100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.3937 inch (10 mm)
Housing Diameter 1.02 inch (26 mm)
View Details