RS Components, Ltd.
Rod Ends
1761574
Description
RS PRO TF080 Rod End
Request a Quote
Email Supplier
Description
RS PRO TF080 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1761574 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.7874 inch (20 mm)
|
|
Overall Length
|
4.02 inch (102 mm)
|
|
Load Capacity
|
18302 lbs (8300 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Housing Diameter
0.6299 inch (16 mm)
View Details
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Housing Diameter
0.8661 inch (22 mm)
View Details
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Overall Length
3.43 inch (87 mm)
View Details
Design Units
Metric
Bore Diameter
0.1969 inch (5 mm)
Overall Length
1.65 inch (42 mm)
View Details