Quality Bearings & Components Rod Ends Male Series - Metric BRFSMGM060

Description
Four-Piece | Precision ROD ENDS MALE SERIES - METRIC Body - Carbon Steel Coated for Corrosion Resistance Ball - Chrome Steel Heat-Treaded Insert - Brass Metal-to-Metal NOTE: Grease fittings available. *Grease fittings are not supplied on these sizes.
Description
Four-Piece | Precision ROD ENDS MALE SERIES - METRIC Body - Carbon Steel Coated for Corrosion Resistance Ball - Chrome Steel Heat-Treaded Insert - Brass Metal-to-Metal NOTE: Grease fittings available. *Grease fittings are not supplied on these sizes.

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Male Series  -  Metric - BRFSMGM060 - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Male Series - Metric
BRFSMGM060
Rod Ends Male Series - Metric BRFSMGM060
Four-Piece | Precision ROD ENDS MALE SERIES - METRIC Body - Carbon Steel Coated for Corrosion Resistance Ball - Chrome Steel Heat-Treaded Insert - Brass Metal-to-Metal NOTE: Grease fittings available. *Grease fittings are not supplied on these sizes.

Four-Piece | Precision

ROD ENDS MALE SERIES - METRIC

  • Body - Carbon Steel Coated for Corrosion Resistance
  • Ball - Chrome Steel Heat-Treaded
  • Insert - Brass
  • Metal-to-Metal
    NOTE: Grease fittings available. *Grease fittings are not supplied on these sizes.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Rod End Bearings
Product Number BRFSMGM060
Product Name Rod Ends Male Series - Metric
Features Corrosion Resistant
Design Units Metric
Bore Diameter 0.2362 inch (6 mm)
Length Through Bore 0.3543 inch (9 mm)
Housing Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - SA..T/K - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.1969 to 1.97 inch (5 to 50 mm)
Length Through Bore 0.3150 to 2.36 inch (8 to 60 mm)
View Details
Rod eye - SGS-M10X1,25 - Festo Corporation
Festo Corporation
Specs
Features Corrosion Resistant
Design Units Metric
Configuration Metal Ball with Metal Liner
View Details
Rod Ends - 1852980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.6299 inch (16 mm)
Overall Length 3.35 inch (85 mm)
View Details
Right Hand Threaded .1900 in. ID, Two Piece Commercial Carbon Steel Male Rod End - BRRODM-CM3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Housing Diameter 0.6250 inch (15.87 mm)
View Details