RS Components, Ltd.
Rod Ends
1844518
Description
Fluro GI12x1.25 Rod End
Request a Quote
Email Supplier
Description
Fluro GI12x1.25 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1844518 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.4724 inch (12 mm)
|
|
Overall Length
|
2.6 inch (66 mm)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.5512 inch (14 mm)
Housing Diameter
1.34 inch (34 mm)
View Details
Design Units
Metric
Bore Diameter
0.1181 inch (3 mm)
Overall Length
1.3 inch (33 mm)
View Details
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Overall Length
3.43 inch (87 mm)
View Details
Design Units
Metric
Bore Diameter
0.3150 inch (8 mm)
Housing Diameter
0.8661 inch (22 mm)
View Details