Stock Drive Products & Sterling Instrument - SDP/SI 16MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM016036S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBCM016036S is a closed-type linear ball bearing with a 16 mm bore, four ball circuits, and seals at both ends. It has a 28 mm outer diameter, 37 mm length, and an overall width of 26.5 mm. The bearing is constructed with AISI 52100 steel sleeves and balls, and a Duracon M90 retainer. It offers a dynamic load capacity of 774 N and a static load capacity of 1180 N. The tolerances for bore diameter are 0/-0.009 mm, outer diameter 0/-0.013 mm, length 0/-0.2 mm, and track length 0/-0.2 mm. This part is a sealed variant of the S99LBCM016036, with the 'S' suffix indicating end seals.

Datasheet Summary
Powered by GS/AI

The S99LBCM016036S is a closed-type linear ball bearing with a 16 mm bore, four ball circuits, and seals at both ends. It has a 28 mm outer diameter, 37 mm length, and an overall width of 26.5 mm. The bearing is constructed with AISI 52100 steel sleeves and balls, and a Duracon M90 retainer. It offers a dynamic load capacity of 774 N and a static load capacity of 1180 N. The tolerances for bore diameter are 0/-0.009 mm, outer diameter 0/-0.013 mm, length 0/-0.2 mm, and track length 0/-0.2 mm. This part is a sealed variant of the S99LBCM016036, with the 'S' suffix indicating end seals.

Suppliers

Company
Product
Description
Supplier Links
16MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM016036S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING
S99LBCM016036S
16MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING S99LBCM016036S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBCM016036S
Product Name 16MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Precision Steel Ball Bushing OPN203242 - TOPN-203242 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 2.62 inch (66.67 mm)
View Details
12mm Bore, 28mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM12F019028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.1 inch (28 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.25 inch (31.75 mm)
View Details
25mm Bore, 58mm Overall Length, Precision Frelon Lined Bearing. - S99APZM25F040058 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.28 inch (58 mm)
View Details