Stock Drive Products & Sterling Instrument - SDP/SI 16MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM016036S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBOM016036S is a metric open-type linear ball bearing with a 16 mm bore, three ball circuits, and seals at both ends. It has an outer diameter of 26 mm, a length of 36 mm, and a retainer made of Duracon M90. The bearing uses AISI 52100 steel for the sleeve and balls. It has a dynamic load capacity of 578 N and a static load capacity of 892 N, with a contact angle of 78 degrees. Tolerances for bore and outer diameter follow the specifications for 16 mm and 26 mm components. The part is designed for low friction, high positioning accuracy, and long travel life.

Datasheet Summary
Powered by GS/AI

The S99LBOM016036S is a metric open-type linear ball bearing with a 16 mm bore, three ball circuits, and seals at both ends. It has an outer diameter of 26 mm, a length of 36 mm, and a retainer made of Duracon M90. The bearing uses AISI 52100 steel for the sleeve and balls. It has a dynamic load capacity of 578 N and a static load capacity of 892 N, with a contact angle of 78 degrees. Tolerances for bore and outer diameter follow the specifications for 16 mm and 26 mm components. The part is designed for low friction, high positioning accuracy, and long travel life.

Suppliers

Company
Product
Description
Supplier Links
16MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM016036S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING
S99LBOM016036S
16MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING S99LBOM016036S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBOM016036S
Product Name 16MM BORE, 3 CIRCUITS Open TYPE, LINEAR BALL BEARING
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, 50mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM30F040050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.97 inch (50 mm)
View Details
30mm Bore, 68mm Overall Length, Precision Frelon Lined Bearing. - S99APZM30F047068 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.68 inch (68 mm)
View Details
40MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM040080S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 3.15 inch (80 mm)
View Details
8 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM0816025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 0.9843 inch (25 mm)
View Details