RS Components, Ltd. Linear Bearings 2346942

Description
Linear Ball Bushing 20mm ID, 28mm OD, 30
Request a Quote
Description
Linear Ball Bushing 20mm ID, 28mm OD, 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 2346942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
2346942
Linear Bearings 2346942
Linear Ball Bushing 20mm ID, 28mm OD, 30

Linear Ball Bushing 20mm ID, 28mm OD, 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 2346942
Product Name Linear Bearings
Bearing Width 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 471281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 0.4724 inch (12 mm)
View Details
Cam Followers - 2346945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.18 inch (30 mm)
Dynamic Cap. 3019 lbs (1369 kg)
View Details
Cam Followers - 471310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 1.02 inch (26 mm)
Bearing Length 1.42 inch (36 mm)
View Details
Cam Followers - 2346944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.3150 inch (8 mm)
Dynamic Cap. 663 lbs (301 kg)
View Details