Stock Drive Products & Sterling Instrument - SDP/SI 10mm Bore, 26mm Overall Length, Precision Frelon Lined Bearing. S99BPCM10F017026

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99B CM10F017026 is a precision or standard metric linear bearing with a 10 mm bore, 17 mm outer diameter, and 26 mm length, featuring an aluminum body with anodized finish and a bonded Frelon® liner for self-lubrication. The bore tolerance is +0.035/+0.013 mm, and the outer diameter tolerance is +0.085/+0.063 mm. It supports a maximum dynamic load of 2675 N and has a load area of 2.6 cm². The bearing is designed for low-friction linear motion and is compatible with standard O-rings.

Datasheet Summary
Powered by GS/AI

The S99B CM10F017026 is a precision or standard metric linear bearing with a 10 mm bore, 17 mm outer diameter, and 26 mm length, featuring an aluminum body with anodized finish and a bonded Frelon® liner for self-lubrication. The bore tolerance is +0.035/+0.013 mm, and the outer diameter tolerance is +0.085/+0.063 mm. It supports a maximum dynamic load of 2675 N and has a load area of 2.6 cm². The bearing is designed for low-friction linear motion and is compatible with standard O-rings.

Suppliers

Company
Product
Description
Supplier Links
10mm Bore, 26mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM10F017026 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10mm Bore, 26mm Overall Length, Precision Frelon Lined Bearing.
S99BPCM10F017026
10mm Bore, 26mm Overall Length, Precision Frelon Lined Bearing. S99BPCM10F017026
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99BPCM10F017026
Product Name 10mm Bore, 26mm Overall Length, Precision Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Bore, 22 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM1222032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 1.26 inch (32 mm)
View Details
Linear Guide System - Heavy Duty - Size 80 Carriage Assembly, 200 x 107 x 24mm (LxWxH) - S99GWCM80200 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
View Details
30 mm Bore, 47 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM3047068 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 2.68 inch (68 mm)
View Details
Low profile Size 80 Carriage assembly with replaceable glide pad - S99GNCM80802 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Zinc, Chromate
Bearing Width 3.15 inch (80 mm)
Bearing Length 3.15 inch (80 mm)
View Details