RS Components, Ltd. Linear Bearings 2849267

Description
LINEAR B.BEARING 12MM
Request a Quote
Description
LINEAR B.BEARING 12MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 2849267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
2849267
Linear Bearings 2849267
LINEAR B.BEARING 12MM

LINEAR B.BEARING 12MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 2849267
Product Name Linear Bearings
Open Closed - Bushing Closed
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 3906147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.2756 inch (7 mm)
Bearing Diameter 0.1181 inch (3 mm)
View Details
Cam Followers - 2612656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.6299 inch (16 mm)
Dynamic Cap. 832 lbs (377 kg)
View Details
Cam Followers - 471314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 1.26 inch (32 mm)
View Details
Cam Followers - 2346949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.57 inch (40 mm)
Dynamic Cap. 3305 lbs (1499 kg)
View Details