A 9X93-SO025610 is a Socket Head Set Screw with a #2-56 thread, 5/32 inch length, and a nylon tip for non-marring, self-locking performance. The screw body is made of 18-8 stainless steel. The nylon tip compresses into the threads to provide a locking action without damaging the mating surface. The part is designed for inch-sized applications and features a socket head style for tool engagement.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X93-SO025610 |
| Product Name | 0.156" lg, #2-56 THD, Stainless Steel Socket Head Set Screw. |
| Screw Type | Set Screw |