A 9Q26-M103216 is a socket head cap screw with a #10-32 thread and a 1/2 inch length, made from alloy steel and coated with dry molybdenum disulfide. The screw has a head outer diameter of 0.312 inches, a nominal head height of 0.190 inches, and a minimum head height of 0.090 inches. The hex socket dimension is 0.190 inches. The part is priced per 100 pieces and may be supplied with or without a knurled head at the manufacturer's option.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9Q26-M103216 |
| Product Name | 0.5" length, #10-32 Thread, alloy steel socket head cap screw moly coat finish |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |