A 9Q26-M044016 is a #4-40 thread, 1/2 inch length alloy steel socket head cap screw with a black oxide coating and dry molybdenum disulfide lubricant. It has a head outer diameter of 0.183 inch, a nominal head height of 0.112 inch, a socket drive size of 3/32 inch, and a minimum nut engagement length of 0.051 inch. The screw is priced per 100 pieces and may be supplied with or without a knurled head at the manufacturer's option.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9Q26-M044016 |
| Product Name | 0.5" length, #4-40 Thread, alloy steel socket head cap screw moly coat finish |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |