Stock Drive Products & Sterling Instrument - SDP/SI Module 1, 14 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY10014

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Module 1, 14 Teeth, 20° Pressure Angle, Steel Spur Gear Stock, part number A 1C29MY10014, is designed for precision applications requiring a specific gear configuration. It features a module size of 1, which indicates the size of the teeth and the spacing between them. The gear is constructed from steel, providing durability and strength for various mechanical systems. With a pressure angle of 20 degrees, it is suitable for applications that require efficient power transmission and reduced sliding friction. This spur gear is part of a series that includes multiple configurations, allowing for flexibility in design and integration into different projects. The minimum usable length for this gear is between 75 mm and 80 mm, making it a practical choice for compact assemblies.

Datasheet Summary
Powered by GS/AI

The Module 1, 14 Teeth, 20° Pressure Angle, Steel Spur Gear Stock, part number A 1C29MY10014, is designed for precision applications requiring a specific gear configuration. It features a module size of 1, which indicates the size of the teeth and the spacing between them. The gear is constructed from steel, providing durability and strength for various mechanical systems. With a pressure angle of 20 degrees, it is suitable for applications that require efficient power transmission and reduced sliding friction. This spur gear is part of a series that includes multiple configurations, allowing for flexibility in design and integration into different projects. The minimum usable length for this gear is between 75 mm and 80 mm, making it a practical choice for compact assemblies.

Suppliers

Company
Product
Description
Supplier Links
Module 1, 14 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY10014 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 14 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
A 1C29MY10014
Module 1, 14 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY10014
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29MY10014
Product Name Module 1, 14 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
Module 1.5, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK15020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 3, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK30020A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
32 D.P., 60 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design English
View Details