A 1C29MY08024 is a metric steel spur gear with a module of 0.8, 24 teeth, and a 20° pressure angle. The gear has a pitch diameter of 19.2 mm, a bore diameter of 11.2 mm, and a minimum usable length of 20.8 mm. It is supplied as stock gear blank with no additional features or finishes specified.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29MY08024 |
| Product Name | Module 0.8, 24 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |