Stock Drive Products & Sterling Instrument - SDP/SI 32DP, 80 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear A 1B10-N32080

Description
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear). Types Of Planetary Gear Systems The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output. Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3. Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear). Types Of Planetary Gear Systems The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output. Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3. Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B10-N32080 is a 32-pitch, 80-tooth internal gear made of brass with a 14.5° pressure angle. It has a pitch diameter of 2.500 inches, an outside diameter of 3.25 inches, and a face width of 3/16 inch.

Datasheet Summary
Powered by GS/AI

A 1B10-N32080 is a 32-pitch, 80-tooth internal gear made of brass with a 14.5° pressure angle. It has a pitch diameter of 2.500 inches, an outside diameter of 3.25 inches, and a face width of 3/16 inch.

Suppliers

Company
Product
Description
Supplier Links
32DP, 80 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32DP, 80 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear
A 1B10-N32080
32DP, 80 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear A 1B10-N32080
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear). Types Of Planetary Gear Systems The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output. Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3. Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear).
Types Of Planetary Gear Systems

The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output.

Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3.


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B10-N32080
Product Name 32DP, 80 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear
Gear Type Internal; Rack
Number of Teeth 80
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
24 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
24DP, 60 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 60
Pressure Angle 14.5°
View Details
48 D.P., 20° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details