ATC-Diversified Electronics Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 190-270AC;Vol-Rtg 240AC SLA230ASA

Description
Designed to protect 3-phase equipment against phase loss, under voltage and phase reversal conditions. The SLA Series sets the standard for phase monitors. With normal operating voltages applied in the proper ABC sequence, the internal relay will energize (pickup). When incorrect phase sequence or phase loss occurs or the 3-phase voltages fall below the drop-out voltage, the relay will de-energize (drop-out). Both Delta and Wye systems may be monitored. In Wye systems, connections to the neutral are not required. Protects Against: Phase Loss Under Voltage Phase Reversal Specifications: Drop-Out Voltage: Single-Phase — 83% of Nom.; 3-Phase — 90% of Nom. Phase Sequence: ABC (Will Not Operate on CBA Sequence) Automatic Reset Operating Temperature: 0°C to +55°C
Description
Designed to protect 3-phase equipment against phase loss, under voltage and phase reversal conditions. The SLA Series sets the standard for phase monitors. With normal operating voltages applied in the proper ABC sequence, the internal relay will energize (pickup). When incorrect phase sequence or phase loss occurs or the 3-phase voltages fall below the drop-out voltage, the relay will de-energize (drop-out). Both Delta and Wye systems may be monitored. In Wye systems, connections to the neutral are not required. Protects Against: Phase Loss Under Voltage Phase Reversal Specifications: Drop-Out Voltage: Single-Phase — 83% of Nom.; 3-Phase — 90% of Nom. Phase Sequence: ABC (Will Not Operate on CBA Sequence) Automatic Reset Operating Temperature: 0°C to +55°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 190-270AC;Vol-Rtg 240AC - 70225553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 190-270AC;Vol-Rtg 240AC
70225553
Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 190-270AC;Vol-Rtg 240AC 70225553
Designed to protect 3-phase equipment against phase loss, under voltage and phase reversal conditions. The SLA Series sets the standard for phase monitors. With normal operating voltages applied in the proper ABC sequence, the internal relay will energize (pickup). When incorrect phase sequence or phase loss occurs or the 3-phase voltages fall below the drop-out voltage, the relay will de-energize (drop-out). Both Delta and Wye systems may be monitored. In Wye systems, connections to the neutral are not required. Protects Against: Phase Loss Under Voltage Phase Reversal Specifications: Drop-Out Voltage: Single-Phase — 83% of Nom.; 3-Phase — 90% of Nom. Phase Sequence: ABC (Will Not Operate on CBA Sequence) Automatic Reset Operating Temperature: 0°C to +55°C

Designed to protect 3-phase equipment against phase loss, under voltage and phase reversal conditions. The SLA Series sets the standard for phase monitors. With normal operating voltages applied in the proper ABC sequence, the internal relay will energize (pickup). When incorrect phase sequence or phase loss occurs or the 3-phase voltages fall below the drop-out voltage, the relay will de-energize (drop-out). Both Delta and Wye systems may be monitored. In Wye systems, connections to the neutral are not required.
Protects Against:

  • Phase Loss
  • Under Voltage
  • Phase Reversal
    Specifications:
  • Drop-Out Voltage: Single-Phase — 83% of Nom.; 3-Phase — 90% of Nom.
  • Phase Sequence: ABC (Will Not Operate on CBA Sequence)
  • Automatic Reset
  • Operating Temperature: 0°C to +55°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70225553
Product Name Relay;E-Mech;Phase Monitor;SPDT;Cur-Rtg10A;Ctrl-V 190-270AC;Vol-Rtg 240AC
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Controls & Monitoring - Genesis Controller™ - Thermon, Inc
Specs
Controller Type Temperature; Process heating, including electrical heat trace systems
Form Factor Chassis
Interface Digital Front Panel
View Details