ATC-Diversified Electronics Relay;E-Mech;Current Monitor;SPST-NO;Cur-Rtg 5A;Vol-Rtg 240AC;PCB Mnt;cULus CMG0101

Description
The CMG-0101 Series is a solid state self powered Current monitor that is used to detect the presence of AC current. When the monitored current exceeds the trip point for longer than 400 mSec, the output de-energizes (Drop-Out). No physical connection is required as the line to be monitored is magnetically coupled by passing the conductor through the protruding Current Transformer of the monitor. No external supply is needed to power the monitor. Features: No Physical Connection to The AC Line That Is Being Monitored Magnetically Coupled By Passing Supply Line Through Protruding Current Transformer No Supply Voltage Required Will Operate on 24, 120, 240 or 480 VAC Lines Easy Installation 1⁄4" Quick Disconnect Terminals
Description
The CMG-0101 Series is a solid state self powered Current monitor that is used to detect the presence of AC current. When the monitored current exceeds the trip point for longer than 400 mSec, the output de-energizes (Drop-Out). No physical connection is required as the line to be monitored is magnetically coupled by passing the conductor through the protruding Current Transformer of the monitor. No external supply is needed to power the monitor. Features: No Physical Connection to The AC Line That Is Being Monitored Magnetically Coupled By Passing Supply Line Through Protruding Current Transformer No Supply Voltage Required Will Operate on 24, 120, 240 or 480 VAC Lines Easy Installation 1⁄4" Quick Disconnect Terminals

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Current Monitor;SPST-NO;Cur-Rtg 5A;Vol-Rtg 240AC;PCB Mnt;cULus - 70225617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Current Monitor;SPST-NO;Cur-Rtg 5A;Vol-Rtg 240AC;PCB Mnt;cULus
70225617
Relay;E-Mech;Current Monitor;SPST-NO;Cur-Rtg 5A;Vol-Rtg 240AC;PCB Mnt;cULus 70225617
The CMG-0101 Series is a solid state self powered Current monitor that is used to detect the presence of AC current. When the monitored current exceeds the trip point for longer than 400 mSec, the output de-energizes (Drop-Out). No physical connection is required as the line to be monitored is magnetically coupled by passing the conductor through the protruding Current Transformer of the monitor. No external supply is needed to power the monitor. Features: No Physical Connection to The AC Line That Is Being Monitored Magnetically Coupled By Passing Supply Line Through Protruding Current Transformer No Supply Voltage Required Will Operate on 24, 120, 240 or 480 VAC Lines Easy Installation 1⁄4" Quick Disconnect Terminals

The CMG-0101 Series is a solid state self powered Current monitor that is used to detect the presence of AC current. When the monitored current exceeds the trip point for longer than 400 mSec, the output de-energizes (Drop-Out). No physical connection is required as the line to be monitored is magnetically coupled by passing the conductor through the protruding Current Transformer of the monitor. No external supply is needed to power the monitor.
Features:

  • No Physical Connection to The AC Line That Is Being Monitored
  • Magnetically Coupled By Passing Supply Line Through Protruding Current Transformer
  • No Supply Voltage Required
  • Will Operate on 24, 120, 240 or 480 VAC Lines Easy Installation
  • 1⁄4" Quick Disconnect Terminals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70225617
Product Name Relay;E-Mech;Current Monitor;SPST-NO;Cur-Rtg 5A;Vol-Rtg 240AC;PCB Mnt;cULus
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
Controls & Monitoring - TraceNet™ TCM18 - Thermon, Inc
Specs
Controller Type Temperature; Heat Tracing
Form Factor Chassis
Interface Digital Front Panel
View Details