Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MUELLER ELECTRIC COMPANY
C84C02M009 -- CIRCULAR CABLE ASSEMBLIES
Mueller Electric Company
Circular Cable Assemblies
C84C02M009
Description
CIRC CBL 4POS PLUG TO WIRE 29.5'
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CIRC CBL 4POS PLUG TO WIRE 29.5'
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
314-C84C02M009-ND
Circular Cable Assemblies
314-C84C02M009-ND
CIRC CBL 4POS PLUG TO WIRE 29.5'
CIRC CBL 4POS PLUG TO WIRE 29.5'
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
314-C84C02M009-ND
Product Name
Circular Cable Assemblies
Cable Shielding
No Shielding
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Type-C To Type-C 90° Fast Charging Cable
Specs
Application
Power Cable
Gender
Male-Male
View Details
TE Connectivity
073155-000
View Details
Mini-Circuits
Armored Test Cable, 40.0 GHz, 18.0″
KBL-1.5FT-LOW+
Specs
Cable Length
1.5 ft (4.57 dm)
Rated Temperature
-55 to 85 C (-67 to 185 F)
View Details
2
suppliers
Interpower
Green/Yellow PVC Single Wire
55010830
Specs
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details