Mueller Electric Company Plier-Type Clip, 28.6Mm, Red, 50A; Connector Type Mueller Electric BU-46A-2L

Description
PLIER-TYPE CLIP, 28.6MM, RED, 50A; Connector Type:Battery Clip; Current Rating:50A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes
Datasheet
Description
PLIER-TYPE CLIP, 28.6MM, RED, 50A; Connector Type:Battery Clip; Current Rating:50A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier-Type Clip, 28.6Mm, Red, 50A; Connector Type Mueller Electric - 79T9314 - Newark, An Avnet Company
Chicago, IL, United States
Plier-Type Clip, 28.6Mm, Red, 50A; Connector Type Mueller Electric
79T9314
Plier-Type Clip, 28.6Mm, Red, 50A; Connector Type Mueller Electric 79T9314
PLIER-TYPE CLIP, 28.6MM, RED, 50A; Connector Type:Battery Clip; Current Rating:50A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes

PLIER-TYPE CLIP, 28.6MM, RED, 50A; Connector Type:Battery Clip; Current Rating:50A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 79T9314
Product Name Plier-Type Clip, 28.6Mm, Red, 50A; Connector Type Mueller Electric
Jaw Capacity 1.13 inch (28.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
Needle Nose Straight With Cutter Vinyl Grips - B232B - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Weight 44 oz (12.23 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details