Mueller Electric Company Jacks, Plugs BU-16-2

Description
RED UNSHROUDED STACKABLE BANANA
Request a Quote Datasheet
Description
RED UNSHROUDED STACKABLE BANANA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-BU-16-2-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-BU-16-2-ND
Jacks, Plugs 314-BU-16-2-ND
RED UNSHROUDED STACKABLE BANANA

RED UNSHROUDED STACKABLE BANANA

Buy Now Datasheet
Audio & Video Connectors - BU-16-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-16-2
Audio & Video Connectors BU-16-2
Red Unshrouded Stackable Banana Plug

Red Unshrouded Stackable Banana Plug

Buy Now
Banana Connectors - 1801280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
1801280
Banana Connectors 1801280
Mueller Electric BU-16-2 Banana Plug

Mueller Electric BU-16-2 Banana Plug

Supplier's Site
Banana Plug, 15A, Red; Gender Mueller Electric - 83F8064 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Red; Gender Mueller Electric
83F8064
Banana Plug, 15A, Red; Gender Mueller Electric 83F8064
BANANA PLUG, 15A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:-; Colour:Red RoHS Compliant: Yes

BANANA PLUG, 15A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Plug, 15A, 1Kv, Red Rohs Compliant Mueller Electric - 34AH0318 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plug, 15A, 1Kv, Red Rohs Compliant Mueller Electric
34AH0318
Conn, Plug, 15A, 1Kv, Red Rohs Compliant Mueller Electric 34AH0318
CONN, PLUG, 15A, 1KV, RED ROHS COMPLIANT: YES

CONN, PLUG, 15A, 1KV, RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-BU-16-2-ND BU-16-2 1801280 83F8064 34AH0318
Product Name Jacks, Plugs Audio & Video Connectors Banana Connectors Banana Plug, 15A, Red; Gender Mueller Electric Conn, Plug, 15A, 1Kv, Red Rohs Compliant Mueller Electric
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 AWG
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers