Desco Manufacturing Co., Inc. Desco Blue Reusable Rubber ESD / Anti-Static Mat 66217 - 36 in Length - 24 in Wide - 0.06 in Thick 66217

Description
The Desco blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Blue Reusable Rubber ESD / Anti-Static Mat 66217 - 36 in Length - 24 in Wide - 0.06 in Thick - DESCO 66217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Blue Reusable Rubber ESD / Anti-Static Mat 66217 - 36 in Length - 24 in Wide - 0.06 in Thick
DESCO 66217
Desco Blue Reusable Rubber ESD / Anti-Static Mat 66217 - 36 in Length - 24 in Wide - 0.06 in Thick DESCO 66217
The Desco blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: 09817 - Ground Cord. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66217
Product Name Desco Blue Reusable Rubber ESD / Anti-Static Mat 66217 - 36 in Length - 24 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217923 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 18.5 inch (470 mm)
View Details