Desco Manufacturing Co., Inc. Desco Gray Reusable Rubber ESD / Anti-Static Runner 66210 - 50 ft Length - 36 in Wide - 0.06 in Thick 66210

Description
The Desco gray reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco gray reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Gray Reusable Rubber ESD / Anti-Static Runner 66210 - 50 ft Length - 36 in Wide - 0.06 in Thick - DESCO 66210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Gray Reusable Rubber ESD / Anti-Static Runner 66210 - 50 ft Length - 36 in Wide - 0.06 in Thick
DESCO 66210
Desco Gray Reusable Rubber ESD / Anti-Static Runner 66210 - 50 ft Length - 36 in Wide - 0.06 in Thick DESCO 66210
The Desco gray reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco gray reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 36 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66210
Product Name Desco Gray Reusable Rubber ESD / Anti-Static Runner 66210 - 50 ft Length - 36 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 2217921 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Black
Length 18.5 inch (470 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details