Desco Manufacturing Co., Inc. Desco Light Blue Reusable Rubber ESD / Anti-Static Runner 66201 - 50 ft Length - 30 in Wide - 0.06 in Thick 66201

Description
The Desco light blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco light blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Light Blue Reusable Rubber ESD / Anti-Static Runner 66201 - 50 ft Length - 30 in Wide - 0.06 in Thick - DESCO 66201 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Light Blue Reusable Rubber ESD / Anti-Static Runner 66201 - 50 ft Length - 30 in Wide - 0.06 in Thick
DESCO 66201
Desco Light Blue Reusable Rubber ESD / Anti-Static Runner 66201 - 50 ft Length - 30 in Wide - 0.06 in Thick DESCO 66201
The Desco light blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco light blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66201
Product Name Desco Light Blue Reusable Rubber ESD / Anti-Static Runner 66201 - 50 ft Length - 30 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Pad - MAT203 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Slip Floor Mats - 2580567 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 394 inch (10000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details