RS Components, Ltd. Anti Static Mats 144559

Description
ESD Rubber matting Grey 1.2 x 10m x 2mm
Request a Quote
Description
ESD Rubber matting Grey 1.2 x 10m x 2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Mats - 144559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Mats
144559
Anti Static Mats 144559
ESD Rubber matting Grey 1.2 x 10m x 2mm

ESD Rubber matting Grey 1.2 x 10m x 2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 144559
Product Name Anti Static Mats
Material Nitrile Rubber (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 726297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 59.06 inch (1500 mm)
View Details
Anti Static Mats - 707103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Grey
Width 23.62 inch (600 mm)
View Details
Anti-Fatigue Mats - 446386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Foam
Color(s) Grey
View Details
Anti-Slip Floor Mats - 1934392 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 0.0236 inch (0.6000 mm)
View Details