RS Components, Ltd. Anti Static Packaging 173873

Description
EUROSTAT 20-507-0810 Anti-Static Bag
Request a Quote
Description
EUROSTAT 20-507-0810 Anti-Static Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 173873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
173873
Anti Static Packaging 173873
EUROSTAT 20-507-0810 Anti-Static Bag

EUROSTAT 20-507-0810 Anti-Static Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 173873
Product Name Anti Static Packaging
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Recycled Polyester
Width 12.99 inch (330 mm)
View Details
Anti Static Packaging - 3876412 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 17.99 inch (457 mm)
View Details
Anti Static Packaging - 1252358 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 2.99 inch (76 mm)
View Details
Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details