RS Components, Ltd. Bin Bags 2025918

Description
TAP France 03702 Bin Bag
Request a Quote
Description
TAP France 03702 Bin Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bin Bags - 2025918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bin Bags
2025918
Bin Bags 2025918
TAP France 03702 Bin Bag

TAP France 03702 Bin Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2025918
Product Name Bin Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 9181170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 11 inch (279 mm)
View Details
Work Bags - 217941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Height 1.18 inch (30 mm)
Length 2.76 inch (70 mm)
View Details
Laptop Bags - 652276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Width 14.17 inch (360 mm)
View Details
Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details