Protektive Pak Marker, Self Adh, 0-9 (45 Strips Of 7); Marker Type Pro Power WMB-1

Description
MARKER, SELF ADH, 0-9 (45 STRIPS OF 7); Marker Type:Pre Printed; Legend:0-9; Marker Dimensions:6.5mm x 25mm; Marker Material:Cloth; Legend Colour:Black; Marker Colour:White; Product Range:0215 WMB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Description
MARKER, SELF ADH, 0-9 (45 STRIPS OF 7); Marker Type:Pre Printed; Legend:0-9; Marker Dimensions:6.5mm x 25mm; Marker Material:Cloth; Legend Colour:Black; Marker Colour:White; Product Range:0215 WMB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Marker, Self Adh, 0-9 (45 Strips Of 7); Marker Type Pro Power - 45W5771 - Newark, An Avnet Company
Chicago, IL, United States
Marker, Self Adh, 0-9 (45 Strips Of 7); Marker Type Pro Power
45W5771
Marker, Self Adh, 0-9 (45 Strips Of 7); Marker Type Pro Power 45W5771
MARKER, SELF ADH, 0-9 (45 STRIPS OF 7); Marker Type:Pre Printed; Legend:0-9; Marker Dimensions:6.5mm x 25mm; Marker Material:Cloth; Legend Colour:Black; Marker Colour:White; Product Range:0215 WMB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

MARKER, SELF ADH, 0-9 (45 STRIPS OF 7); Marker Type:Pre Printed; Legend:0-9; Marker Dimensions:6.5mm x 25mm; Marker Material:Cloth; Legend Colour:Black; Marker Colour:White; Product Range:0215 WMB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 45W5771
Product Name Marker, Self Adh, 0-9 (45 Strips Of 7); Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Ties and Zip Ties - RPC5399-ND - DigiKey
Specs
Color Natural
View Details
2 suppliers