CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:391.28mm; Cable Tie Width:4.73mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:UV Stabilized; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 46N2677 |
| Product Name | Cable Ties; Cable Tie Material Pro Power |
| Length | 15.4 inch (391 mm) |