Protektive Pak Cable Ties, 4In L, Nylon, 18Lb Tensile Strength; Cable Tie Material Pro Power VUVT06MM

Description
CABLE TIES, 4IN L, NYLON, 18LB TENSILE STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIES, 4IN L, NYLON, 18LB TENSILE STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties, 4In L, Nylon, 18Lb Tensile Strength; Cable Tie Material Pro Power - 46N2680 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 4In L, Nylon, 18Lb Tensile Strength; Cable Tie Material Pro Power
46N2680
Cable Ties, 4In L, Nylon, 18Lb Tensile Strength; Cable Tie Material Pro Power 46N2680
CABLE TIES, 4IN L, NYLON, 18LB TENSILE STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIES, 4IN L, NYLON, 18LB TENSILE STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 46N2680
Product Name Cable Ties, 4In L, Nylon, 18Lb Tensile Strength; Cable Tie Material Pro Power
Length 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details