Protektive Pak Cable Ties; Cable Tie Material Pro Power VRTR32S

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:391.28mm; Cable Tie Width:4.73mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:NylonRoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:391.28mm; Cable Tie Width:4.73mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:NylonRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 95N3331 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
95N3331
Cable Ties; Cable Tie Material Pro Power 95N3331
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:391.28mm; Cable Tie Width:4.73mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:NylonRoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:391.28mm; Cable Tie Width:4.73mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:NylonRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 95N3331
Product Name Cable Ties; Cable Tie Material Pro Power
Length 15.4 inch (391 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 17-BND-1225-P-ND - DigiKey
Specs
Material Aluminum
Color Silver
Length 14.1 inch (358 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details