Protektive Pak Cable Ties; Cable Tie Material Pro Power VRT10IC

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:151.25mm; Cable Tie Width:3.57mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:151.25mm; Cable Tie Width:3.57mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 78N507 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
78N507
Cable Ties; Cable Tie Material Pro Power 78N507
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:151.25mm; Cable Tie Width:3.57mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:151.25mm; Cable Tie Width:3.57mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 78N507
Product Name Cable Ties; Cable Tie Material Pro Power
Length 5.95 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details