Protektive Pak Heat Shrink Tubing, 25.4Mm Id, Fep, Trans, 2Ft, Pk5; Shrink Ratio Pro Power SST-064-2005-CLR

Description
HEAT SHRINK TUBING, 25.4MM ID, FEP, TRANS, 2FT, PK5; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm; Length:2ftRoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 25.4MM ID, FEP, TRANS, 2FT, PK5; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm; Length:2ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 25.4Mm Id, Fep, Trans, 2Ft, Pk5; Shrink Ratio Pro Power - 37N302 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Fep, Trans, 2Ft, Pk5; Shrink Ratio Pro Power
37N302
Heat Shrink Tubing, 25.4Mm Id, Fep, Trans, 2Ft, Pk5; Shrink Ratio Pro Power 37N302
HEAT SHRINK TUBING, 25.4MM ID, FEP, TRANS, 2FT, PK5; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm; Length:2ftRoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, FEP, TRANS, 2FT, PK5; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm; Length:2ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37N302
Product Name Heat Shrink Tubing, 25.4Mm Id, Fep, Trans, 2Ft, Pk5; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details