Thin wall heat shrink tubing with a 2:1 shrink ratio, designed for general electrical insulation and mechanical protection where flame retardancy is not required. Available in black or clear, it has an operating temperature range of -55°C to +105°C, a minimum shrink temperature of 80°C, and fully recovers at 100°C. The tubing is RoHS compliant, has a volume resistance greater than 10^14 Ω·cm, and a dielectric strength exceeding 25 kV/mm. Supplied in 50-foot lengths with an as-supplied inner diameter of 2.0 mm and a recovered inner diameter of 1.0 mm, with a minimum wall thickness of 0.44 mm.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-2-01-MS50FT |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |