Protektive Pak Weather-Resistant Cable Ties; Cable Tie Material Pro Power SPC35292

Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:160mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:43mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:160mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:43mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant Cable Ties; Cable Tie Material Pro Power - 71R4571 - Newark, An Avnet Company
Chicago, IL, United States
Weather-Resistant Cable Ties; Cable Tie Material Pro Power
71R4571
Weather-Resistant Cable Ties; Cable Tie Material Pro Power 71R4571
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:160mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:43mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:160mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:43mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4571
Product Name Weather-Resistant Cable Ties; Cable Tie Material Pro Power
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details