WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:120mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:28mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 71R4569 |
| Product Name | Weather-Resistant Cable Ties; Cable Tie Material Pro Power |
| Length | 4.72 inch (120 mm) |