Protektive Pak Weather-Resistant Cable Ties; Cable Tie Material Pro Power SPC35288

Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:75mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:15mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:NylonRoHS Compliant: Yes
Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:75mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:15mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:NylonRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant Cable Ties; Cable Tie Material Pro Power - 71R4567 - Newark, An Avnet Company
Chicago, IL, United States
Weather-Resistant Cable Ties; Cable Tie Material Pro Power
71R4567
Weather-Resistant Cable Ties; Cable Tie Material Pro Power 71R4567
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:75mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:15mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:NylonRoHS Compliant: Yes

WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:75mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:15mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:NylonRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4567
Product Name Weather-Resistant Cable Ties; Cable Tie Material Pro Power
Length 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 2-604774-0 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details