Protektive Pak Cable Tie, 203X4.6Mm, Pk100; Cable Tie Material Pro Power SPC35277.

Description
CABLE TIE, 203X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:55lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 203X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:55lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 203X4.6Mm, Pk100; Cable Tie Material Pro Power - 24M1168 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203X4.6Mm, Pk100; Cable Tie Material Pro Power
24M1168
Cable Tie, 203X4.6Mm, Pk100; Cable Tie Material Pro Power 24M1168
CABLE TIE, 203X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:55lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 203X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:55lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M1168
Product Name Cable Tie, 203X4.6Mm, Pk100; Cable Tie Material Pro Power
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details