Protektive Pak Weather-Resistant Cable Ties; Cable Tie Material Pro Power SPC35270

Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:265mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes
Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:265mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant Cable Ties; Cable Tie Material Pro Power - 71R4549 - Newark, An Avnet Company
Chicago, IL, United States
Weather-Resistant Cable Ties; Cable Tie Material Pro Power
71R4549
Weather-Resistant Cable Ties; Cable Tie Material Pro Power 71R4549
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:265mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes

WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:265mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resistant Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4549
Product Name Weather-Resistant Cable Ties; Cable Tie Material Pro Power
Length 10.43 inch (265 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 1-608695-9 - TE Connectivity
Specs
Material Nylon
Length 16.06 inch (408 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details