TE Connectivity Cable Ties 2-160996-2

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width (MM) : 3.6 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width (MM) : 3.6 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160996-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160996-2
Cable Ties 2-160996-2
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width (MM) : 3.6 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Product Length : 200 MM  [7.9 INCH ]
  • Product Thickness : 1.2 MM  [.047 INCH ]
  • Product Width (MM) : 3.6

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 29.2
  • Tensile Strength (NEWT) : 130
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-160996-2
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-272 - TE Connectivity
Specs
Material Stainless Steel
Length 24.02 inch (610 mm)
View Details
Cable Ties - EN3742-203 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Tie Mounts - 643547 - RS Components, Ltd.
Specs
Color Beige
Operating Temperature -67 to 185 C (-89 to 365 F)
View Details