Protektive Pak Weather-Resistant Cable Ties; Cable Tie Material Pro Power SPC35266

Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes
Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant Cable Ties; Cable Tie Material Pro Power - 71R4545 - Newark, An Avnet Company
Chicago, IL, United States
Weather-Resistant Cable Ties; Cable Tie Material Pro Power
71R4545
Weather-Resistant Cable Ties; Cable Tie Material Pro Power 71R4545
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes

WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resistant Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4545
Product Name Weather-Resistant Cable Ties; Cable Tie Material Pro Power
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details