Protektive Pak Cable Tie, 203Mm, Pa6.6, Pk100; Cable Tie Material Pro Power SPC35262.

Description
CABLE TIE, 203MM, PA6.6, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, 203MM, PA6.6, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 203Mm, Pa6.6, Pk100; Cable Tie Material Pro Power - 24M1167 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Pa6.6, Pk100; Cable Tie Material Pro Power
24M1167
Cable Tie, 203Mm, Pa6.6, Pk100; Cable Tie Material Pro Power 24M1167
CABLE TIE, 203MM, PA6.6, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 203MM, PA6.6, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M1167
Product Name Cable Tie, 203Mm, Pa6.6, Pk100; Cable Tie Material Pro Power
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details